Cherry Electrical Products Rocker Switches TRG22F2FBBNN

Description
Switch rocker,SP,0n-0ff,bla ck,16A,250Vac
Request a Quote
Description
Switch rocker,SP,0n-0ff,bla ck,16A,250Vac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 7064345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
7064345
Rocker Switches 7064345
Switch rocker,SP,0n-0ff,bla ck,16A,250Vac

Switch rocker,SP,0n-0ff,black,16A,250Vac

Supplier's Site
Switch, Rocker, POWER, SPST, ON/OFF, BLACK,
Fort Worth, TX, USA
Switch, Rocker, POWER, SPST, ON/OFF, BLACK, "O -" PRINTED
70207351
Switch, Rocker, POWER, SPST, ON/OFF, BLACK, "O -" PRINTED 70207351
125 VAC Voltage, 0.020 Ohms (Max.) Contact Resistance, Thin Power Rocker Switches Power Rocker Switches with 16 A/125 VAC and 16 A/250 VAC Ratings. Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. For Panel Thickness of 0.049" to 0.079", Recommended Cut-Outs are: TR 1.19" × 0.437" and WR 1.19" × 0.867". Black bezel.

125 VAC Voltage, 0.020 Ohms (Max.) Contact Resistance, Thin Power Rocker Switches
Power Rocker Switches with 16 A/125 VAC and 16 A/250 VAC Ratings. Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. For Panel Thickness of 0.049" to 0.079", Recommended Cut-Outs are: TR 1.19" × 0.437" and WR 1.19" × 0.867". Black bezel.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 7064345 70207351
Product Name Rocker Switches Switch, Rocker, POWER, SPST, ON/OFF, BLACK, "O -" PRINTED
Momentary Contact Switch Function On-none-off On-Off
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw
Terminal Type Quick connect Quick Connect / Blade
Standards / Compliances RoHS CSA Certified; UL Listed
Length / Diameter 1.2 inch (30.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1748350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8L Miniature Rocker Switch - A8L-11-14N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details