Cherry Electrical Products Switch, Rocker, 20 AMP, ROUND, ON-ON, NO LEGEND SRJ23A3BBBNN

Description
SPST Contact Rating, 10⁄6 A, 125⁄250 VAC, SR Series Miniature Rocker Switches Economical Miniature Rocker Switch with 20 A/125 VAC and 12 A/250 VAC Ratings, Carries UL, and cRUs Marks. 0.187" QC Terminals. Panel Cut-Out: 0.827" Dia. for Panel Thickness of 0.039" to 0.078". SPST contact form.
Description
SPST Contact Rating, 10⁄6 A, 125⁄250 VAC, SR Series Miniature Rocker Switches Economical Miniature Rocker Switch with 20 A/125 VAC and 12 A/250 VAC Ratings, Carries UL, and cRUs Marks. 0.187" QC Terminals. Panel Cut-Out: 0.827" Dia. for Panel Thickness of 0.039" to 0.078". SPST contact form.

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, 20 AMP, ROUND, ON-ON, NO LEGEND - 70207323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, 20 AMP, ROUND, ON-ON, NO LEGEND
70207323
Switch, Rocker, 20 AMP, ROUND, ON-ON, NO LEGEND 70207323
SPST Contact Rating, 10⁄6 A, 125⁄250 VAC, SR Series Miniature Rocker Switches Economical Miniature Rocker Switch with 20 A/125 VAC and 12 A/250 VAC Ratings, Carries UL, and cRUs Marks. 0.187" QC Terminals. Panel Cut-Out: 0.827" Dia. for Panel Thickness of 0.039" to 0.078". SPST contact form.

SPST Contact Rating, 10⁄6 A, 125⁄250 VAC, SR Series Miniature Rocker Switches
Economical Miniature Rocker Switch with 20 A/125 VAC and 12 A/250 VAC Ratings, Carries UL, and cRUs Marks. 0.187" QC Terminals. Panel Cut-Out: 0.827" Dia. for Panel Thickness of 0.039" to 0.078".
SPST contact form.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70207323
Product Name Switch, Rocker, 20 AMP, ROUND, ON-ON, NO LEGEND
Base Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1113V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 1935244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 1.33 inch (33.76 mm)
View Details