Cherry Electrical Products Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry MX3A-L1NA

Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series
Datasheet
Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry - 14AC0593 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
14AC0593
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry 14AC0593
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series

KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-NO; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 14AC0593
Product Name Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details