KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 14AC0595 |
| Product Name | Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Through Hole |