Cherry Electrical Products Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry MX1A-L1NN

Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series
Datasheet
Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry - 14AC0590 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
14AC0590
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry 14AC0590
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series

KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:-; Contact Configuration:SPST-NO; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole; Product Range:MX Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 14AC0590
Product Name Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Hardware - AT4030B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 922851 - Radwell International
Allen-Bradley / Rockwell Automation
View Details