Cherry Electrical Products Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry MX1A-E1NW

Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry - 82Y5472 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
82Y5472
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry 82Y5472
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes

KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 82Y5472
Product Name Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details