Pushbutton Switch SPST-NO Keyswitch Panel Mount, Front
KEYBOARD PB SWITCH, SPSTNO, 0.01A, 12VAC, TH, SWITCH OPERATION:MOMENTARY SPRING RETURN, CONTACT CONFIGURATION:SPST-N
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | CH196-ND | 56390181 | 82Y5471 |
| Product Name | Pushbutton Switches | Pushbutton | Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary Spring Return |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Through Hole |