KEYBOARD PB SWITCH, SPSTNO, 0.01A, 12VAC, TH, SWITCH OPERATION:MOMENTARY SPRING RETURN, CONTACT CONFIGURATION:SPST-N
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 56390173 | 82Y5469 |
| Product Name | Pushbutton | Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry |
| Switch Type | Tact Switch | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary Spring Return |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Configuration | Normally Open (NO) | |
| Terminal Type | Through Hole |