Cherry Electrical Products Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE, 10MA@12VMAX.AC/DC, STD FORCE,L MX1A-11NW

Description
Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mω (typical 25 mω). Life: 5 V/1 mA; (50 Million Operations).
Description
Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mω (typical 25 mω). Life: 5 V/1 mA; (50 Million Operations).

Suppliers

Company
Product
Description
Supplier Links
Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE, 10MA@12VMAX.AC/DC, STD FORCE,L - 70207619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE, 10MA@12VMAX.AC/DC, STD FORCE,L
70207619
Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE, 10MA@12VMAX.AC/DC, STD FORCE,L 70207619
Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mω (typical 25 mω). Life: 5 V/1 mA; (50 Million Operations).

Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance
Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mΩ (typical 25 mΩ). Life: 5 V/1 mA; (50 Million Operations).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70207619
Product Name Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE, 10MA@12VMAX.AC/DC, STD FORCE,L
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS32S2.V -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switches - 450-35-524-231-R-A-907-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details