Cherry Electrical Products Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE,10MA@12VMAX.AC/DC, STD FORCE,LINEAR MX1A-11NN

Description
Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mω (typical 25 mω). Life: 5 V/1 mA; (50 Million Operations).
Description
Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mω (typical 25 mω). Life: 5 V/1 mA; (50 Million Operations).

Suppliers

Company
Product
Description
Supplier Links
Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE,10MA@12VMAX.AC/DC, STD FORCE,LINEAR - 70207618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE,10MA@12VMAX.AC/DC, STD FORCE,LINEAR
70207618
Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE,10MA@12VMAX.AC/DC, STD FORCE,LINEAR 70207618
Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mω (typical 25 mω). Life: 5 V/1 mA; (50 Million Operations).

Keyboard Switch, 12 VAC⁄DC (Max.) Voltage Rating, 100 MOhms @ 100 V Insulation Resistance
Electrical Specifications. Contact Rating: 10 mA max. Voltage: 12 V max. AC/DC Current: 10 mA max. Initial Contact Resist: 200 mΩ (typical 25 mΩ). Life: 5 V/1 mA; (50 Million Operations).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70207618
Product Name Switch, KEYBOARD, LOW PROFILE DIN-COMPATIBLE,10MA@12VMAX.AC/DC, STD FORCE,LINEAR
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details