Cherry Electrical Products Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry MX1A-11DN

Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry - 14AC0591 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
14AC0591
Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry 14AC0591
KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes

KEYBOARD PB SW, SPSTNO, 0.01A, 12VAC, TH; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:12V; Contact Voltage DC Nom:12V; Contact Current Max:10mA; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 14AC0591
Product Name Keyboard Pb Sw, Spstno, 0.01A, 12Vac, Th; Switch Operation Cherry
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 52627811 - Radwell International
Allen-Bradley / Rockwell Automation
View Details