The Cherry STRAIT keyboard is designed to perfection. The pure elegance of this especially quiet, black premium keyboard is impressive. The Cherry STRAIT keyboard Ultra-flat design, high-quality finish and key contours on a blue background make it unique and truly eye-catching
Unique appearance due to the buttons with a blue background. Pure elegance in black as an eye-catcher for your desk. High-quality finish for lasting reliability. Whisper keystroke - Ideal for everyday work. 5 Hotkeys to control Mediaplayer. USB connection. Plug and Play: Just plug in and get going
Wired/Wireless = Wired
Model = JK-0340DE
Connection Type = USB
Keyboard Type = Standard
Keyboard Layout = QWERTZ
Colour = Black
Dimensions = 441 x 161 x 14.5mm
Height = 14.5mm
Width = 441mm
Depth = 161mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keyboards |
Product Number | 1250475 |
Applications | Standard |