Cherry Electrical Products Switch, Pushbutton; Panel Mount; DPDT; 10 A; 125/250 VAC; 680 g; Thermo. Poly. E79-00A

Description
Double Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.
Description
Double Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton; Panel Mount; DPDT; 10 A; 125/250 VAC; 680 g; Thermo. Poly. - 70207612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; DPDT; 10 A; 125/250 VAC; 680 g; Thermo. Poly.
70207612
Switch, Pushbutton; Panel Mount; DPDT; 10 A; 125/250 VAC; 680 g; Thermo. Poly. 70207612
Double Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.

Double Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature
Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC.
These pushbutton switches have stainless steel spring material and brass terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70207612
Product Name Switch, Pushbutton; Panel Mount; DPDT; 10 A; 125/250 VAC; 680 g; Thermo. Poly.
Switch Function (On)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Quick Connect/Blade
Features Is UL listed
Min. Actuating Force 1.5 lbs (0.6799 kg)
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00EY - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details
Push Button Switches - 1115793 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton Switches - 1241.3046.8-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details