Cherry Electrical Products Switch, Pushbutton, SPDT, Momentary Cheat Interlock, .187 In QC E69-30A

Description
Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.
Description
Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, SPDT, Momentary Cheat Interlock, .187 In QC - 70207610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPDT, Momentary Cheat Interlock, .187 In QC
70207610
Switch, Pushbutton, SPDT, Momentary Cheat Interlock, .187 In QC 70207610
Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.

Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature
Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC.
These pushbutton switches have stainless steel spring material and brass terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70207610
Product Name Switch, Pushbutton, SPDT, Momentary Cheat Interlock, .187 In QC
Switch Function (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade
Features Is UL listed
Min. Actuating Force 1.0 lbs (0.4749 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF5LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010F24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 18011777 - Radwell International
Allen-Bradley / Rockwell Automation
View Details