Cherry Electrical Products Switch, Pushbutton, Panel Mount, SPDT, 0.187 Inch QC, Basic Momentary Action E69-00A

Description
Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.
Description
Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Panel Mount, SPDT, 0.187 Inch QC, Basic Momentary Action - 70207609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Panel Mount, SPDT, 0.187 Inch QC, Basic Momentary Action
70207609
Switch, Pushbutton, Panel Mount, SPDT, 0.187 Inch QC, Basic Momentary Action 70207609
Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. These pushbutton switches have stainless steel spring material and brass terminals.

Single Pole Panel Mount Pushbutton Switches, -40 to +85°C Operating Temperature
Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC.
These pushbutton switches have stainless steel spring material and brass terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70207609
Product Name Switch, Pushbutton, Panel Mount, SPDT, 0.187 Inch QC, Basic Momentary Action
Switch Function (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade
Features Is UL listed
Min. Actuating Force 0.9 lbs (0.4249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Process Sealed Subminiature Pushbutton - AB11AH-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 956273 - Radwell International
Allen-Bradley / Rockwell Automation
View Details