Cherry Electrical Products Switch, Pushbutton, PANEL MOUNT, SINGLEPOLE, 0.1 AMP, Actuator BUTTON E68-00A0

Description
E Series Single-Pole Panel Mount Pushbutton Switches Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. Agency approved extended life version. Various terminal.
Description
E Series Single-Pole Panel Mount Pushbutton Switches Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. Agency approved extended life version. Various terminal.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, PANEL MOUNT, SINGLEPOLE, 0.1 AMP, Actuator BUTTON - 70207607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, PANEL MOUNT, SINGLEPOLE, 0.1 AMP, Actuator BUTTON
70207607
Switch, Pushbutton, PANEL MOUNT, SINGLEPOLE, 0.1 AMP, Actuator BUTTON 70207607
E Series Single-Pole Panel Mount Pushbutton Switches Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC. Agency approved extended life version. Various terminal.

E Series Single-Pole Panel Mount Pushbutton Switches
Ratings: E68 — 0.1 A, 125 VAC, gold crosspoint contacts; E69 — 10 A, 125/250 VAC; E72 — 10.1 A, 1⁄4 HP — 125/250 VAC, 1⁄3 HP — 125/250 VAC; E79 — 10 A, 125/250 VAC, 1⁄3 HP — 125/250 VAC.
Agency approved extended life version. Various terminal.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70207607
Product Name Switch, Pushbutton, PANEL MOUNT, SINGLEPOLE, 0.1 AMP, Actuator BUTTON
Switch Function (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade
Features Is UL listed
Min. Actuating Force 0.9 lbs (0.4249 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AMJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3012CF02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359835 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details