Cherry Electrical Products Switch, GENERAL PURPOSE, DP, 1.645 InchRoller HIGH RATIO, 20 AMPS E20-50K

Description
General Purpose Double-Pole Snap-Action Switched, 15 A Current Rating Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC. Double pole snap-action switch with thermoplastic actuating button.
Description
General Purpose Double-Pole Snap-Action Switched, 15 A Current Rating Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC. Double pole snap-action switch with thermoplastic actuating button.

Suppliers

Company
Product
Description
Supplier Links
Switch, GENERAL PURPOSE, DP, 1.645 InchRoller HIGH RATIO, 20 AMPS - 70207632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, GENERAL PURPOSE, DP, 1.645 InchRoller HIGH RATIO, 20 AMPS
70207632
Switch, GENERAL PURPOSE, DP, 1.645 InchRoller HIGH RATIO, 20 AMPS 70207632
General Purpose Double-Pole Snap-Action Switched, 15 A Current Rating Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC. Double pole snap-action switch with thermoplastic actuating button.

General Purpose Double-Pole Snap-Action Switched, 15 A Current Rating
Ratings: E19 — 15 A, 125/250 VAC, 3⁄4 HP — 125 VAC, 11⁄2 HP — 250 VAC; E20 — 20 A, 125/250 VAC, 1 HP — 125 VAC, 2 HP — 250 VAC.
Double pole snap-action switch with thermoplastic actuating button.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Snap Action Switches
Product Number 70207632
Product Name Switch, GENERAL PURPOSE, DP, 1.645 InchRoller HIGH RATIO, 20 AMPS
Actuator Style Lever Style; Roller Style
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark
Operating Temp 221 F (105 C)
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details