15 A, 125⁄250 VAC, General Purpose Single-Pole Snap-Action Switches
Ratings: E13 — 15 A, 125/250 VAC; 3⁄4 HP — 125 VAC; 11⁄2 HP — 250 VAC; E14 — 25 A, 125/250 VAC; 1 HP, 125 VAC 2 HP, 250 VAC.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 70207623 |
| Product Name | Switch, GEN PURP, SP,1.391"Roller STD RAT,15A@125/250VAC;3/4HP@125VAC;1 |
| Actuator Style | Lever Style; Roller Style |
| Base Material | Thermoplastic / Plastic |
| Standards and Certifications | UL List; CSA Mark |
| Operating Temp | 221 F (105 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |