Cherry Electrical Products Switch, Rocker, Power, SPST, On-Off, Black, O/- Imprinted, Black Bezel CRE22F2FBBNE

Description
0.020 Ohms (Max.) Contact Resistance, 1000 VAC Dielectric Rating, Power Rocker Switches Power Rocker Switch with 20 A/125 VAC and 16 A/250 VAC Ratings, Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. CRE22F4BBNE Includes 2-color Black and Red Molded Rocker. Panel Cut-Out: 1.13" × 0.476" for Panel Thickness of 0.049" to 0.079". Black Bezel.
Description
0.020 Ohms (Max.) Contact Resistance, 1000 VAC Dielectric Rating, Power Rocker Switches Power Rocker Switch with 20 A/125 VAC and 16 A/250 VAC Ratings, Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. CRE22F4BBNE Includes 2-color Black and Red Molded Rocker. Panel Cut-Out: 1.13" × 0.476" for Panel Thickness of 0.049" to 0.079". Black Bezel.

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Power, SPST, On-Off, Black, O/- Imprinted, Black Bezel - 70207347 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, Power, SPST, On-Off, Black, O/- Imprinted, Black Bezel
70207347
Switch, Rocker, Power, SPST, On-Off, Black, O/- Imprinted, Black Bezel 70207347
0.020 Ohms (Max.) Contact Resistance, 1000 VAC Dielectric Rating, Power Rocker Switches Power Rocker Switch with 20 A/125 VAC and 16 A/250 VAC Ratings, Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. CRE22F4BBNE Includes 2-color Black and Red Molded Rocker. Panel Cut-Out: 1.13" × 0.476" for Panel Thickness of 0.049" to 0.079". Black Bezel.

0.020 Ohms (Max.) Contact Resistance, 1000 VAC Dielectric Rating, Power Rocker Switches
Power Rocker Switch with 20 A/125 VAC and 16 A/250 VAC Ratings, Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. CRE22F4BBNE Includes 2-color Black and Red Molded Rocker. Panel Cut-Out: 1.13" × 0.476" for Panel Thickness of 0.049" to 0.079". Black Bezel.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70207347
Product Name Switch, Rocker, Power, SPST, On-Off, Black, O/- Imprinted, Black Bezel
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 9132825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8A Rocker Switch - A8A-201-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details