Cherry Electrical Products Microswitch, Wireform, Spst, 6A, 250V; Microswitch Type Cherry 0E51-50E0

Description
MICROSWITCH, WIREFORM, SPST, 6A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, WIREFORM, SPST, 6A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Wireform, Spst, 6A, 250V; Microswitch Type Cherry - 71M0411 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Wireform, Spst, 6A, 250V; Microswitch Type Cherry
71M0411
Microswitch, Wireform, Spst, 6A, 250V; Microswitch Type Cherry 71M0411
MICROSWITCH, WIREFORM, SPST, 6A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, WIREFORM, SPST, 6A, 250V; Microswitch Type:Miniature; Microswitch Actuator:Wireform; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71M0411
Product Name Microswitch, Wireform, Spst, 6A, 250V; Microswitch Type Cherry
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Spring lever
Standards and Certifications RoHS
Actuating Force 6 oz (1.67 N)
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
Snap Action Switches - K1130600 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details