COMPUTER CABLE, KEYBOARD, BEIGE; Connector Type A:DIN 5 Position Jack; Connector Type B:PS/2 Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Beige; Product Range:-; Computer Connector A:DIN 5 Position Jack RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85K8295 |
| Product Name | Computer Cable, Keyboard, Beige; Connector Type A Cherry |
| Application | Computer |