ZF Electronic Systems Pleasant Prairie, LLC Non-Contact Linear Position Sensor LIN

Description
The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to a linear displacement of the actuator magnet. The included actuator magnet is specifically paired to the sensor and is required to assure proper operation. Other magnets may yield less than optimal performance. Features Easy setup and robust monitoring with M4 screws Dual independent (redundant) outputs assure high reliability No mechanical interface means no parts to wear out or jam Comes with 20 AWG 305 mm (12”) discrete wire leads or harness with connector RoHS compliant IP68* Compliant to industrial/automotiv e EMC/EMI/ESD directives Typical Applications Hydraulic valves Hydraulic controls Electric drives Pneumatic controls Zero-contact encoder alternative Gear selection / shifting position
Datasheet
Description
The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to a linear displacement of the actuator magnet. The included actuator magnet is specifically paired to the sensor and is required to assure proper operation. Other magnets may yield less than optimal performance. Features Easy setup and robust monitoring with M4 screws Dual independent (redundant) outputs assure high reliability No mechanical interface means no parts to wear out or jam Comes with 20 AWG 305 mm (12”) discrete wire leads or harness with connector RoHS compliant IP68* Compliant to industrial/automotiv e EMC/EMI/ESD directives Typical Applications Hydraulic valves Hydraulic controls Electric drives Pneumatic controls Zero-contact encoder alternative Gear selection / shifting position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Contact Linear Position Sensor - LIN - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Non-Contact Linear Position Sensor
LIN
Non-Contact Linear Position Sensor LIN
The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to a linear displacement of the actuator magnet. The included actuator magnet is specifically paired to the sensor and is required to assure proper operation. Other magnets may yield less than optimal performance. Features Easy setup and robust monitoring with M4 screws Dual independent (redundant) outputs assure high reliability No mechanical interface means no parts to wear out or jam Comes with 20 AWG 305 mm (12”) discrete wire leads or harness with connector RoHS compliant IP68* Compliant to industrial/automotiv e EMC/EMI/ESD directives Typical Applications Hydraulic valves Hydraulic controls Electric drives Pneumatic controls Zero-contact encoder alternative Gear selection / shifting position

The LIN Series sensors are non-contact linear position sensors with one or two independent outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to a linear displacement of the actuator magnet.

The included actuator magnet is specifically paired to the sensor and is required to assure proper operation. Other magnets may yield less than optimal performance.

Features

  • Easy setup and robust monitoring with M4 screws
  • Dual independent (redundant) outputs assure high reliability
  • No mechanical interface means no parts to wear out or jam
  • Comes with 20 AWG 305 mm (12”) discrete wire leads or harness with connector
  • RoHS compliant
  • IP68*
  • Compliant to industrial/automotive EMC/EMI/ESD directives

Typical Applications

  • Hydraulic valves
  • Hydraulic controls
  • Electric drives
  • Pneumatic controls
  • Zero-contact encoder alternative
  • Gear selection / shifting position
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Linear Position Sensors
Product Number LIN
Product Name Non-Contact Linear Position Sensor
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Measurement Range 1.77 inch (45 mm)
Accuracy 2 %
Linearity 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, 150 C Rohs Compliant Allegro Microsystems - 67R6747 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Speed and Length Sensor - ISD-5 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature 59 to 122 F (15 to 50 C)
View Details
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details