Pushbutton Switch SPST Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSH SPST 10A 125V
Pushbutton Switches SPST On-Off Illum 10A 125VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CH946-ND | KFB2ALA2RBB | KFB2ALA2RBB |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect/Blade | Quick Connect | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |