ZF Electronic Systems Pleasant Prairie, LLC Gear Tooth Hall Effect Speed Sensor GS1005 – GS1007

Description
Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. They provide a sinking current output Features From near zero speed up to 15 kHz sensing capability 10 bit dynamic threshold direction offers: Automatically adjusting magnetic range Self-compensating to target geometry Compatible with unregulated power supply ROHS compliant IP67 Typical air gap of 1.5 mm* Typical Applications Speedometers Anti-lock braking systems Exercise equipment CNC machine tools
Datasheet
Description
Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. They provide a sinking current output Features From near zero speed up to 15 kHz sensing capability 10 bit dynamic threshold direction offers: Automatically adjusting magnetic range Self-compensating to target geometry Compatible with unregulated power supply ROHS compliant IP67 Typical air gap of 1.5 mm* Typical Applications Speedometers Anti-lock braking systems Exercise equipment CNC machine tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Tooth Hall Effect Speed Sensor - GS1005 – GS1007 - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Gear Tooth Hall Effect Speed Sensor
GS1005 – GS1007
Gear Tooth Hall Effect Speed Sensor GS1005 – GS1007
Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. They provide a sinking current output Features From near zero speed up to 15 kHz sensing capability 10 bit dynamic threshold direction offers: Automatically adjusting magnetic range Self-compensating to target geometry Compatible with unregulated power supply ROHS compliant IP67 Typical air gap of 1.5 mm* Typical Applications Speedometers Anti-lock braking systems Exercise equipment CNC machine tools

Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. They provide a sinking current output

Features

  • From near zero speed up to 15 kHz sensing capability
  • 10 bit dynamic threshold direction offers:
  • Automatically adjusting magnetic range
  • Self-compensating to target geometry
  • Compatible with unregulated power supply
  • ROHS compliant
  • IP67
  • Typical air gap of 1.5 mm*

Typical Applications

  • Speedometers
  • Anti-lock braking systems
  • Exercise equipment
  • CNC machine tools
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Speed Sensors
Product Number GS1005 – GS1007
Product Name Gear Tooth Hall Effect Speed Sensor
Sensor Technology Hall Effect
Body Shape Cylindrical; Threaded Barrel
Rotary Speed Range 900000 rpm
Operating Temperature 257 F (125 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - TLE49595UFXHALA1 - Rochester Electronics
Infineon Technologies AG
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Dual Output Differential Speed and Direction Sensor IC - ATS17501PSGATN-VDFUYJ - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect; Magnetoresistive
View Details
GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details