Alternative Parts (Cross-Reference): Cross
Manufacturer: ZF Electronics
Category: Switches Limit Switches
Package: Bulk
Operating Temperature: -40°C ~ 120°C
Mounting Type: Through Hole
Product Status: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Name | Switches Limit Switches |
| Operating Temp | -40 to 120 C (-40 to 248 F) |