ZF Electronic Systems Pleasant Prairie, LLC Snap Action Microswitch, Miniature, Single Pole D4 Series

Description
Features: Versatile miniature snap switch High level of repeat accuracy & contact stability Switching current 0.1 to 21 A at 250 VAC Wide variety of auxiliary actuators and terminal options Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige) Fulfills requirements of IEC 603351: GWFI at 850 °C, GWIT at 775 °C & GWT 750 °C Ambient temperature -40 to max. +150 °C Approved according to IEC 61058-1 / UL 61058-1 (T85 versions) & IEC 61058 and UL 1054 (T125 & T150 versions) Cadmium-free contact materials Halogen-free plastic material (T85 versions) Degree of protection IP40
Datasheet
Description
Features: Versatile miniature snap switch High level of repeat accuracy & contact stability Switching current 0.1 to 21 A at 250 VAC Wide variety of auxiliary actuators and terminal options Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige) Fulfills requirements of IEC 603351: GWFI at 850 °C, GWIT at 775 °C & GWT 750 °C Ambient temperature -40 to max. +150 °C Approved according to IEC 61058-1 / UL 61058-1 (T85 versions) & IEC 61058 and UL 1054 (T125 & T150 versions) Cadmium-free contact materials Halogen-free plastic material (T85 versions) Degree of protection IP40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Microswitch, Miniature, Single Pole - D4 Series - ZF Electronic Systems Pleasant Prairie, LLC
Pleasant Prairie, WI, USA
Snap Action Microswitch, Miniature, Single Pole
D4 Series
Snap Action Microswitch, Miniature, Single Pole D4 Series
Features: Versatile miniature snap switch High level of repeat accuracy & contact stability Switching current 0.1 to 21 A at 250 VAC Wide variety of auxiliary actuators and terminal options Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige) Fulfills requirements of IEC 603351: GWFI at 850 °C, GWIT at 775 °C & GWT 750 °C Ambient temperature -40 to max. +150 °C Approved according to IEC 61058-1 / UL 61058-1 (T85 versions) & IEC 61058 and UL 1054 (T125 & T150 versions) Cadmium-free contact materials Halogen-free plastic material (T85 versions) Degree of protection IP40

Features:

  • Versatile miniature snap switch
  • High level of repeat accuracy & contact stability
  • Switching current 0.1 to 21 A at 250 VAC
  • Wide variety of auxiliary actuators and terminal options
  • Housing material PA 6 (T85 versions, color black*) & PET (T125 & T150 versions, color beige)
  • Fulfills requirements of IEC 603351: GWFI at 850 °C, GWIT at 775 °C & GWT 750 °C
  • Ambient temperature -40 to max. +150 °C
  • Approved according to IEC 61058-1 / UL 61058-1 (T85 versions) & IEC 61058 and UL 1054 (T125 & T150 versions)
  • Cadmium-free contact materials
  • Halogen-free plastic material (T85 versions)
  • Degree of protection IP40
Supplier's Site Datasheet

Technical Specifications

  ZF Electronic Systems Pleasant Prairie, LLC
Product Category Snap Action Switches
Product Number D4 Series
Product Name Snap Action Microswitch, Miniature, Single Pole
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
Common Size Miniature
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS; UL List; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398398 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers
Micro Switches - 7972523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 15.1 oz (4.2 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details