Zeus Zeus 24 AWG Extruded PTFE Thin Wall Tubing - Natural 14789

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14789 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.01 ID (IN) : 0.022
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14789 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.01 ID (IN) : 0.022

Suppliers

Company
Product
Description
Supplier Links
Zeus 24 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-24-C - Lapp Tannehill
Savage, MN, United States
Zeus 24 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-24-C
Zeus 24 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-24-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14789 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.01 ID (IN) : 0.022

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14789 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.01 ID (IN) : 0.022

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUTW-24-C
Product Name Zeus 24 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Metal Tubes - 3047894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Shape Square
Design Units English
View Details