Zeus Zeus 20 AWG Extruded PTFE Thin Wall Tubing - Natural 14663

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 20AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14663 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 20 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.034
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 20AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14663 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 20 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.034

Suppliers

Company
Product
Description
Supplier Links
Zeus 20 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-20-C - Lapp Tannehill
Savage, MN, United States
Zeus 20 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-20-C
Zeus 20 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-20-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 20AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14663 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 20 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.034

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 20AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14663 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 20 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.034

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUTW-20-C
Product Name Zeus 20 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
KLEARON™ K018 Series 3/16 in. Nominal ID and 3/8 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0306X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details