Zeus Zeus 9 AWG Extruded PTFE Thin Wall Tubing - Natural 14650

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 9AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14650 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 9 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.118
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 9AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14650 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 9 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.118

Suppliers

Company
Product
Description
Supplier Links
Zeus 9 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-9-C - Lapp Tannehill
Savage, MN, United States
Zeus 9 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-9-C
Zeus 9 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-9-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 9AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14650 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 9 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.118

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 9AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14650 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 9 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.118

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUTW-9-C
Product Name Zeus 9 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Plastic Tubes - 2822278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details