Zeus Zeus 18 AWG Extruded PTFE Thin Wall Tubing - Natural 14597

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14597 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.042
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14597 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.042

Suppliers

Company
Product
Description
Supplier Links
Zeus 18 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-18-C - Lapp Tannehill
Savage, MN, United States
Zeus 18 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-18-C
Zeus 18 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-18-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14597 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.042

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14597 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.042

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number ZEUTW-18-C
Product Name Zeus 18 AWG Extruded PTFE Thin Wall Tubing - Natural
Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-25-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details