Zeus Zeus 5 AWG Extruded PTFE Standard Wall Tubing - Natural 14548

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 5AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14548 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 5 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.186
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 5AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14548 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 5 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.186

Suppliers

Company
Product
Description
Supplier Links
Zeus 5 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-5-C - Lapp Tannehill
Savage, MN, United States
Zeus 5 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-5-C
Zeus 5 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-5-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 5AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14548 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 5 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.186

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 5AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14548 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 5 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.186

Supplier's Site
Zeus 5 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-5-C - Lapp Tannehill
Savage, MN, United States
Zeus 5 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-5-C
Zeus 5 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-5-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 5AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14548 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 5 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.186

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 5AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14548 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 5 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.186

Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Tubing Tubing
Product Number ZEUSW-5-C ZEUTW-5-C
Product Name Zeus 5 AWG Extruded PTFE Standard Wall Tubing - Natural Zeus 5 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical Plastic; Electrical
Material Polytetrafluoroethylene Polytetrafluoroethylene
Color / Clarity Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Polystyrene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polystyrene
Shape Round (optional feature)
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Tubing and Profile Struts - 7613290 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details