Zeus Zeus 16 AWG Extruded PTFE Thin Wall Tubing - Natural 14544

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14544 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.053
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14544 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.053

Suppliers

Company
Product
Description
Supplier Links
Zeus 16 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-16-C - Lapp Tannehill
Savage, MN, United States
Zeus 16 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-16-C
Zeus 16 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-16-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14544 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.053

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14544 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.053

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUTW-16-C
Product Name Zeus 16 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 2E0 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Tubing and Profile Struts - 7613280 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details