Zeus Zeus 14 AWG Extruded PTFE Thin Wall Tubing - Natural 14538

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14538 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.066
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14538 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.066

Suppliers

Company
Product
Description
Supplier Links
Zeus 14 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-14-C - Lapp Tannehill
Savage, MN, United States
Zeus 14 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-14-C
Zeus 14 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-14-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14538 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.066

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14538 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.066

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUTW-14-C
Product Name Zeus 14 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details