Zeus Zeus 13 AWG Extruded PTFE Thin Wall Tubing - Natural 14536

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14536 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.076
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14536 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.076

Suppliers

Company
Product
Description
Supplier Links
Zeus 13 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-13-C - Lapp Tannehill
Savage, MN, United States
Zeus 13 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-13-C
Zeus 13 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-13-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14536 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.076

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14536 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.076

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUTW-13-C
Product Name Zeus 13 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details