Zeus Zeus 30 AWG Extruded PTFE Standard Wall Tubing - Natural 14534

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 30AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14534 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 30 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.012
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 30AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14534 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 30 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.012

Suppliers

Company
Product
Description
Supplier Links
Zeus 30 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-30-C - Lapp Tannehill
Savage, MN, United States
Zeus 30 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-30-C
Zeus 30 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-30-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 30AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14534 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 30 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.012

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 30AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14534 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 30 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.012

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-30-C
Product Name Zeus 30 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

PVC Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Plastic Tubes - 2737147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details