Zeus Zeus 3 AWG Extruded PTFE Thin Wall Tubing - Natural 14531

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 3AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14531 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 3 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.234
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 3AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14531 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 3 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.234

Suppliers

Company
Product
Description
Supplier Links
Zeus 3 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-3-C - Lapp Tannehill
Savage, MN, United States
Zeus 3 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-3-C
Zeus 3 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-3-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 3AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14531 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 3 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.234

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 3AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14531 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 3 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.234

Supplier's Site
Zeus 3 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-3-C - Lapp Tannehill
Savage, MN, United States
Zeus 3 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-3-C
Zeus 3 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-3-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 3AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14531 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 3 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.234

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 3AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14531 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 3 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.234

Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Tubing Tubing
Product Number ZEUTW-3-C ZEUSW-3-C
Product Name Zeus 3 AWG Extruded PTFE Thin Wall Tubing - Natural Zeus 3 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical Plastic; Electrical
Material Polytetrafluoroethylene Polytetrafluoroethylene
Color / Clarity Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
K7000 Series 5/8 in. Inside Diameter Anti-Stat Blasting Tubing|Master File - K7000-10X200 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details