Zeus Zeus 12 AWG Extruded PTFE Thin Wall Tubing - Natural 14530

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 12AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14530 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 12 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.085
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 12AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14530 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 12 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.085

Suppliers

Company
Product
Description
Supplier Links
Zeus 12 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-12-C - Lapp Tannehill
Savage, MN, United States
Zeus 12 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-12-C
Zeus 12 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-12-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 12AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14530 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 12 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.085

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 12AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14530 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 12 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.085

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUTW-12-C
Product Name Zeus 12 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
620P Series 0.125 in. Nominal ID Polytetrafluorethylene (PTFE) Tubing|Master File - 620P-0431X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene; Polytetrafluorethylene (PTFE)
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 200 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details