Zeus Zeus 28 AWG Extruded PTFE Standard Wall Tubing - Natural 14525

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 28AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14525 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 28 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.015
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 28AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14525 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 28 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.015

Suppliers

Company
Product
Description
Supplier Links
Zeus 28 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-28-C - Lapp Tannehill
Savage, MN, United States
Zeus 28 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-28-C
Zeus 28 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-28-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 28AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14525 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 28 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.015

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 28AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14525 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 28 COLOR : Natural NOMINAL WALL THICKNESS : 0.009 ID (IN) : 0.015

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-28-C
Product Name Zeus 28 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 400 PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Plastic Tubes - 2737143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Temperature Range 140 F (60 C)
View Details