Zeus Zeus 22 AWG Extruded PTFE Standard Wall Tubing - Natural 14506

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 22AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14506 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 22 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.028
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 22AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14506 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 22 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.028

Suppliers

Company
Product
Description
Supplier Links
Zeus 22 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-22-C - Lapp Tannehill
Savage, MN, United States
Zeus 22 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-22-C
Zeus 22 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-22-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 22AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14506 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 22 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.028

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 22AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14506 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 22 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.028

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-22-C
Product Name Zeus 22 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details