Zeus Zeus 2 AWG Extruded PTFE Standard Wall Tubing - Natural 14494

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 2AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14494 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 2 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.263
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 2AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14494 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 2 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.263

Suppliers

Company
Product
Description
Supplier Links
Zeus 2 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-2-C - Lapp Tannehill
Savage, MN, United States
Zeus 2 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-2-C
Zeus 2 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-2-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 2AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14494 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 2 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.263

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 2AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14494 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 2 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.263

Supplier's Site
Zeus 2 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-2-C - Lapp Tannehill
Savage, MN, United States
Zeus 2 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-2-C
Zeus 2 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-2-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 2AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14494 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 2 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.263

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 2AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14494 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 2 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.263

Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Tubing Tubing
Product Number ZEUSW-2-C ZEUTW-2-C
Product Name Zeus 2 AWG Extruded PTFE Standard Wall Tubing - Natural Zeus 2 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical Plastic; Electrical
Material Polytetrafluoroethylene Polytetrafluoroethylene
Color / Clarity Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
2846 Series 1/4 in. Nominal ID and 300 ft Standard Lengths 98 Shore A Ether-Based Heavy Duty Polyurethane Tubing|Master File - 2846-04X300 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Polyurethane
Shape Round
View Details