Zeus Zeus 19 AWG Extruded PTFE Standard Wall Tubing - Natural 14492

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 19AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14492 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 19 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.038
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 19AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14492 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 19 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.038

Suppliers

Company
Product
Description
Supplier Links
Zeus 19 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-19-C - Lapp Tannehill
Savage, MN, United States
Zeus 19 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-19-C
Zeus 19 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-19-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 19AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14492 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 19 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.038

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 19AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14492 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 19 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.038

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-19-C
Product Name Zeus 19 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Core Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); High Impact Polystyrene
Shape Round
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details
Plastic Tubes - 2737149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details