Zeus Zeus 18 AWG Extruded PTFE Standard Wall Tubing - Natural 14486

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14486 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.042
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14486 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.042

Suppliers

Company
Product
Description
Supplier Links
Zeus 18 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-18-C - Lapp Tannehill
Savage, MN, United States
Zeus 18 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-18-C
Zeus 18 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-18-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14486 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.042

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 18AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14486 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 18 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.042

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number ZEUSW-18-C
Product Name Zeus 18 AWG Extruded PTFE Standard Wall Tubing - Natural
Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details