Zeus Zeus 16 AWG Extruded PTFE Standard Wall Tubing - Natural 14477

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14477 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.053
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14477 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.053

Suppliers

Company
Product
Description
Supplier Links
Zeus 16 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-16-C - Lapp Tannehill
Savage, MN, United States
Zeus 16 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-16-C
Zeus 16 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-16-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14477 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.053

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 16AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14477 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.053

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number ZEUSW-16-C
Product Name Zeus 16 AWG Extruded PTFE Standard Wall Tubing - Natural
Material PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details