Zeus Zeus 14 AWG Extruded PTFE Standard Wall Tubing - Natural 14470

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14470 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.066
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14470 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.066

Suppliers

Company
Product
Description
Supplier Links
Zeus 14 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-14-C - Lapp Tannehill
Savage, MN, United States
Zeus 14 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-14-C
Zeus 14 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-14-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14470 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.066

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14470 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.066

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-14-C
Product Name Zeus 14 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details