Zeus Zeus 13 AWG Extruded PTFE Standard Wall Tubing - Natural 14463

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14463 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.076
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14463 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.076

Suppliers

Company
Product
Description
Supplier Links
Zeus 13 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-13-C - Lapp Tannehill
Savage, MN, United States
Zeus 13 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-13-C
Zeus 13 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-13-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14463 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.076

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 13AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14463 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 13 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.076

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-13-C
Product Name Zeus 13 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
4900 PVC Tubing & Sleeving -  - Pexco
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details