Zeus Zeus 11 AWG Extruded PTFE Lightweight Wall Tubing - Natural 14461

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14461 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.095
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14461 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.095

Suppliers

Company
Product
Description
Supplier Links
Zeus 11 AWG Extruded PTFE Lightweight Wall Tubing - Natural - ZEULW-11-C - Lapp Tannehill
Savage, MN, United States
Zeus 11 AWG Extruded PTFE Lightweight Wall Tubing - Natural
ZEULW-11-C
Zeus 11 AWG Extruded PTFE Lightweight Wall Tubing - Natural ZEULW-11-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14461 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.095

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Lightweight Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14461 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.095

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEULW-11-C
Product Name Zeus 11 AWG Extruded PTFE Lightweight Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ 73 K010 Series 5/16 in. Nominal ID and 9/16 in. Nominal OD Clear PVC Tubing|Master File - K010-0509X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Nylon Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Nylon
Shape Round
View Details