Zeus Zeus 10 AWG Extruded PTFE Standard Wall Tubing - Natural 14444

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 10AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14444 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 10 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.106
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 10AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14444 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 10 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.106

Suppliers

Company
Product
Description
Supplier Links
Zeus 10 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-10-C - Lapp Tannehill
Savage, MN, United States
Zeus 10 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-10-C
Zeus 10 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-10-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 10AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14444 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 10 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.106

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 10AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14444 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 10 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.106

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEUSW-10-C
Product Name Zeus 10 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Nylon Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Nylon
Shape Round
View Details