Zeus Zeus 0 AWG Extruded PTFE Standard Wall Tubing - Natural 14435

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 0AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14435 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.33
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 0AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14435 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.33

Suppliers

Company
Product
Description
Supplier Links
Zeus 0 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-0-C - Lapp Tannehill
Savage, MN, United States
Zeus 0 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-0-C
Zeus 0 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-0-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 0AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14435 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.33

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 0AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14435 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.33

Supplier's Site
Zeus 0 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-0-C - Lapp Tannehill
Savage, MN, United States
Zeus 0 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-0-C
Zeus 0 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-0-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 0AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14435 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.33

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 0AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14435 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.33

Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Tubing Tubing
Product Number ZEUSW-0-C ZEUTW-0-C
Product Name Zeus 0 AWG Extruded PTFE Standard Wall Tubing - Natural Zeus 0 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic Plastic
Material Polytetrafluoroethylene Polytetrafluoroethylene
Color / Clarity Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
K7000 Series 1 in. Inside Diameter Anti-Stat Blasting Tubing|Master File - K7000-16X300R - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Enflon® Extruded Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details