Zeus Zeus 14 AWG Extruded PTFE Lightweight Wall Tubing - Natural 14385

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14385 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.066
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14385 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.066

Suppliers

Company
Product
Description
Supplier Links
Zeus 14 AWG Extruded PTFE Lightweight Wall Tubing - Natural - ZEULW-14-C - Lapp Tannehill
Savage, MN, United States
Zeus 14 AWG Extruded PTFE Lightweight Wall Tubing - Natural
ZEULW-14-C
Zeus 14 AWG Extruded PTFE Lightweight Wall Tubing - Natural ZEULW-14-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14385 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.066

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 14AWG, Lightweight Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14385 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 14 COLOR : Natural NOMINAL WALL THICKNESS : 0.008 ID (IN) : 0.066

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEULW-14-C
Product Name Zeus 14 AWG Extruded PTFE Lightweight Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details
Plastic Tubes - 2035352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Laminated plastic
Shape Round
Design Units Metric
View Details