Zeus Zeus 15 AWG Extruded PTFE Lightweight Wall Tubing - Natural 14383

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 15AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14383 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 15 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.059
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 15AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14383 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 15 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.059

Suppliers

Company
Product
Description
Supplier Links
Zeus 15 AWG Extruded PTFE Lightweight Wall Tubing - Natural - ZEULW-15-C - Lapp Tannehill
Savage, MN, United States
Zeus 15 AWG Extruded PTFE Lightweight Wall Tubing - Natural
ZEULW-15-C
Zeus 15 AWG Extruded PTFE Lightweight Wall Tubing - Natural ZEULW-15-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 15AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14383 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 15 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.059

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 15AWG, Lightweight Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14383 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 15 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.059

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEULW-15-C
Product Name Zeus 15 AWG Extruded PTFE Lightweight Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details